MACOM RFFETs - MA4L011-186 MA4L011-186

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925069-MA4L011-186 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 35V 100 mA 2 W ODS-186 Package: 2-SMD, Flat Lead Package: Tray Family Name: MA4L011 Categories: Discrete Semiconductor Products Case / Package: ODS-186 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925069-MA4L011-186 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 35V 100 mA 2 W ODS-186 Package: 2-SMD, Flat Lead Package: Tray Family Name: MA4L011 Categories: Discrete Semiconductor Products Case / Package: ODS-186 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4L011-186 - 925069-MA4L011-186 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4L011-186
925069-MA4L011-186
RFFETs - MA4L011-186 925069-MA4L011-186
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925069-MA4L011-186 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 35V 100 mA 2 W ODS-186 Package: 2-SMD, Flat Lead Package: Tray Family Name: MA4L011 Categories: Discrete Semiconductor Products Case / Package: ODS-186 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925069-MA4L011-186
Series: MA4L
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 35V 100 mA 2 W ODS-186
Package: 2-SMD, Flat Lead
Package: Tray
Family Name: MA4L011
Categories: Discrete Semiconductor Products
Case / Package: ODS-186
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925069-MA4L011-186
Product Name RFFETs - MA4L011-186
Package Type SOT3; ODS-186
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
View Details
Transistor - 32476646 - Radwell International
Fuji Electric Corp. of America
View Details