MACOM's MA4EX950H1-1225T is a silicon monolithic 700-1200 MHz, high barrier, double balanced mixer in a low cost miniature surface mount SOT25 package. The die uses MACOM's unique HMIC silicon/glass process to realize low loss passive elements while retaining the advantages of high barrier silicon Schottky barrier diodes. These mixers are well suited for high volume wireless and cellular applications where small size and repeatability are required. Typical applications include frequency conversion, modulation, and demodulation in wireless receivers and transmitters.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MA4EX950H1-1225T |
| Product Name | RF Mixer |
| Package Type | SOT-25 |
| LO Power | +13 dBm |
| Intercept Point (IP3) | 25 dBm |
| RF | 700 to 1200 MHz |
| IF | 0.0 to 400 MHz |