MACOM RFFETs - MA4E1338B1-287T MA4E1338B1-287T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880889-MA4E1338B1-28 7T Series: MA4E1338 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: RF Diode PIN - 1 Pair Series Connection 8V SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MA4E1338 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA4E1338B1-287T DKR, 1465-MA4E1338B1-287T CT, 1465-MA4E1338B1-287T TR
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880889-MA4E1338B1-28 7T Series: MA4E1338 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: RF Diode PIN - 1 Pair Series Connection 8V SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MA4E1338 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA4E1338B1-287T DKR, 1465-MA4E1338B1-287T CT, 1465-MA4E1338B1-287T TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MA4E1338B1-287T is a silicon medium barrier Schottky diode in a SOT-23 package, designed for mixer, detector, limiter, and surge protection applications up to 6 GHz. It has a forward voltage of 500 mV max at 10 mA, a total capacitance of 1 pF max at 0 V and 1 MHz, a reverse leakage current of 100 nA max at 1 V, and a reverse breakdown voltage of 8 V min. The diode operates from -55 °C to +125 °C, with a maximum power dissipation of 250 mW and a continuous forward current of 150 mA. It is RoHS compliant and suitable for surface mount assembly on tape and reel.

Datasheet Summary
Powered by GS/AI

The MA4E1338B1-287T is a silicon medium barrier Schottky diode in a SOT-23 package, designed for mixer, detector, limiter, and surge protection applications up to 6 GHz. It has a forward voltage of 500 mV max at 10 mA, a total capacitance of 1 pF max at 0 V and 1 MHz, a reverse leakage current of 100 nA max at 1 V, and a reverse breakdown voltage of 8 V min. The diode operates from -55 °C to +125 °C, with a maximum power dissipation of 250 mW and a continuous forward current of 150 mA. It is RoHS compliant and suitable for surface mount assembly on tape and reel.

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4E1338B1-287T - 880889-MA4E1338B1-287T - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4E1338B1-287T
880889-MA4E1338B1-287T
RFFETs - MA4E1338B1-287T 880889-MA4E1338B1-287T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880889-MA4E1338B1-28 7T Series: MA4E1338 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: RF Diode PIN - 1 Pair Series Connection 8V SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MA4E1338 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA4E1338B1-287T DKR, 1465-MA4E1338B1-287T CT, 1465-MA4E1338B1-287T TR

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880889-MA4E1338B1-287T
Series: MA4E1338
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: RF Diode PIN - 1 Pair Series Connection 8V SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Family Name: MA4E1338
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-MA4E1338B1-287TDKR, 1465-MA4E1338B1-287TCT, 1465-MA4E1338B1-287TTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 880889-MA4E1338B1-287T
Product Name RFFETs - MA4E1338B1-287T
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - LM3046M-ND - DigiKey
Specs
Polarity NPN
Package Type "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
MOSFETs - 1220208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details