MACOM RF and Microwave Switch MA4AGSW5

Description
MACOM's MA4AGSW5 is an Aluminum-Gallium-Ars enide anode enhanced, SP5T PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less loss than conventional GaAs processes, by as much as 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode air bridges during handling. Off-chip bias circuitry is required and allows maximum design flexibility. Applications The low capacitance of the PIN diodes makes this device ideal for use in microwave multi-throw switch designs. The low series resistance of the diodes reduces the insertion loss of the devices at microwave/millimeter -wave frequencies. These AlGaAs PIN switches are used as switching arrays on radar systems, optical switching networks, instrumentation, and other wideband multi-throw switch assemblies.
Request a Quote Datasheet
Description
MACOM's MA4AGSW5 is an Aluminum-Gallium-Ars enide anode enhanced, SP5T PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less loss than conventional GaAs processes, by as much as 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode air bridges during handling. Off-chip bias circuitry is required and allows maximum design flexibility. Applications The low capacitance of the PIN diodes makes this device ideal for use in microwave multi-throw switch designs. The low series resistance of the diodes reduces the insertion loss of the devices at microwave/millimeter -wave frequencies. These AlGaAs PIN switches are used as switching arrays on radar systems, optical switching networks, instrumentation, and other wideband multi-throw switch assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA4AGSW5 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA4AGSW5
RF and Microwave Switch MA4AGSW5
MACOM's MA4AGSW5 is an Aluminum-Gallium-Ars enide anode enhanced, SP5T PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less loss than conventional GaAs processes, by as much as 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode air bridges during handling. Off-chip bias circuitry is required and allows maximum design flexibility. Applications The low capacitance of the PIN diodes makes this device ideal for use in microwave multi-throw switch designs. The low series resistance of the diodes reduces the insertion loss of the devices at microwave/millimeter -wave frequencies. These AlGaAs PIN switches are used as switching arrays on radar systems, optical switching networks, instrumentation, and other wideband multi-throw switch assemblies.

MACOM's MA4AGSW5 is an Aluminum-Gallium-Arsenide anode enhanced, SP5T PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less loss than conventional GaAs processes, by as much as 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode air bridges during handling. Off-chip bias circuitry is required and allows maximum design flexibility. Applications The low capacitance of the PIN diodes makes this device ideal for use in microwave multi-throw switch designs. The low series resistance of the diodes reduces the insertion loss of the devices at microwave/millimeter-wave frequencies. These AlGaAs PIN switches are used as switching arrays on radar systems, optical switching networks, instrumentation, and other wideband multi-throw switch assemblies.

Supplier's Site Datasheet
RF Switches - MA4AGSW5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA4AGSW5
RF Switches MA4AGSW5
RF Switch IC General Purpose SP5T 50 GHz Die

RF Switch IC General Purpose SP5T 50 GHz Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MA4AGSW5 MA4AGSW5
Product Name RF and Microwave Switch RF Switches
Package Type Die
Frequency Range 50 to 50000 MHz 50 to 50000 MHz
Insertion Loss 1.7 dB 0.3000 dB
Isolation 30 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch - SKY12208-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 2700 MHz
Isolation 35 to 50 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details