MACOM RF Switches - MA4AGSW2 MA4AGSW2

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880886-MA4AGSW2 Operating Temperature Range: -55°C ~ 125°C Features: RF Switch IC General Purpose SPDT 50 GHz - Die Package: Die Package: Tray Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0060
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880886-MA4AGSW2 Operating Temperature Range: -55°C ~ 125°C Features: RF Switch IC General Purpose SPDT 50 GHz - Die Package: Die Package: Tray Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MA4AGSW2 - 880886-MA4AGSW2 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MA4AGSW2
880886-MA4AGSW2
RF Switches - MA4AGSW2 880886-MA4AGSW2
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880886-MA4AGSW2 Operating Temperature Range: -55°C ~ 125°C Features: RF Switch IC General Purpose SPDT 50 GHz - Die Package: Die Package: Tray Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880886-MA4AGSW2
Operating Temperature Range: -55°C ~ 125°C
Features: RF Switch IC General Purpose SPDT 50 GHz - Die
Package: Die
Package: Tray
Categories: RF/IF and RFID
Case / Package: Die
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880886-MA4AGSW2
Product Name RF Switches - MA4AGSW2
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details