MACOM RF Switches - MA4AGSW1A MA4AGSW1A

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880885-MA4AGSW1A Operating Temperature Range: -55°C ~ 125°C Features: RF Switch IC General Purpose SPST 50 GHz - Die Package: Die Package: Tray Family Name: MA4AGSW1 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0060
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880885-MA4AGSW1A Operating Temperature Range: -55°C ~ 125°C Features: RF Switch IC General Purpose SPST 50 GHz - Die Package: Die Package: Tray Family Name: MA4AGSW1 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MA4AGSW1A - 880885-MA4AGSW1A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MA4AGSW1A
880885-MA4AGSW1A
RF Switches - MA4AGSW1A 880885-MA4AGSW1A
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880885-MA4AGSW1A Operating Temperature Range: -55°C ~ 125°C Features: RF Switch IC General Purpose SPST 50 GHz - Die Package: Die Package: Tray Family Name: MA4AGSW1 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880885-MA4AGSW1A
Operating Temperature Range: -55°C ~ 125°C
Features: RF Switch IC General Purpose SPST 50 GHz - Die
Package: Die
Package: Tray
Family Name: MA4AGSW1
Categories: RF/IF and RFID
Case / Package: Die
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880885-MA4AGSW1A
Product Name RF Switches - MA4AGSW1A
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details