MACOM RF and Microwave Switch MA0S506AJ

Description
The MA0S506AJ is a medium power 5.0-6.0 SPDT switch. Typical Applications include the transmit/ receive functions in 802.11a and Hiperlan, and fixed wireless access applications. All RF impedances are 50 ?, and all RF ports are internally DC blocked. The switch operates over a typical voltage range of 2.7 to 5.5 volts. The MA0S506AJ is offered in a MSOP-8 package. The MA0S506AJ is fabricated using MACOM's 0.5 micron MESFET process for a low single supply voltage, high linearity, and excellent reliability.
Request a Quote Datasheet
Description
The MA0S506AJ is a medium power 5.0-6.0 SPDT switch. Typical Applications include the transmit/ receive functions in 802.11a and Hiperlan, and fixed wireless access applications. All RF impedances are 50 ?, and all RF ports are internally DC blocked. The switch operates over a typical voltage range of 2.7 to 5.5 volts. The MA0S506AJ is offered in a MSOP-8 package. The MA0S506AJ is fabricated using MACOM's 0.5 micron MESFET process for a low single supply voltage, high linearity, and excellent reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA0S506AJ - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA0S506AJ
RF and Microwave Switch MA0S506AJ
The MA0S506AJ is a medium power 5.0-6.0 SPDT switch. Typical Applications include the transmit/ receive functions in 802.11a and Hiperlan, and fixed wireless access applications. All RF impedances are 50 ?, and all RF ports are internally DC blocked. The switch operates over a typical voltage range of 2.7 to 5.5 volts. The MA0S506AJ is offered in a MSOP-8 package. The MA0S506AJ is fabricated using MACOM's 0.5 micron MESFET process for a low single supply voltage, high linearity, and excellent reliability.

The MA0S506AJ is a medium power 5.0-6.0 SPDT switch. Typical Applications include the transmit/ receive functions in 802.11a and Hiperlan, and fixed wireless access applications. All RF impedances are 50 ?, and all RF ports are internally DC blocked. The switch operates over a typical voltage range of 2.7 to 5.5 volts. The MA0S506AJ is offered in a MSOP-8 package. The MA0S506AJ is fabricated using MACOM's 0.5 micron MESFET process for a low single supply voltage, high linearity, and excellent reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MA0S506AJ
Product Name RF and Microwave Switch
Package Type MSOP
Frequency Range 5000 to 6000 MHz
Insertion Loss 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.7 to 3.8 GHz DPDT Switch Module - SKY13630-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 28L
Frequency Range 700 to 3800 MHz
Isolation 23 dB
View Details