Skyworks Solutions, Inc. RF and Microwave Switch SKY13488-21

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SKY13488-21 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13488-21
RF and Microwave Switch SKY13488-21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - SKY13488-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13488-21
RF Switches SKY13488-21
RF Switch IC GSM, LTE, W-CDMA SP12T 3 GHz 50Ohm 20-MCM (2.5x2.5)

RF Switch IC GSM, LTE, W-CDMA SP12T 3 GHz 50Ohm 20-MCM (2.5x2.5)

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SKY13488-21 SKY13488-21
Product Name RF and Microwave Switch RF Switches
Package Type MCM Surface Mount
Frequency Range 700 to 2700 MHz 500 to 3000 MHz
Insertion Loss 0.8000 dB 0.9000 dB
Isolation 28 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
2 suppliers