RF Mixer IC General Purpose Down Converter 500kHz ~ 500MHz
MIXER,HI-REL ,DOUBLE BALANCED Product overview: M9BC from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M9BC can be used for catalog matching and distributor lookup.
The M9BC is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837, consult factory.
RF Mixer IC General Purpose Down Converter 500kHz ~ 500MHz
MIXER,HI-REL ,DOUBLE BALANCED
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-M9BC-ND | 861-M9BC | M9BC | M9BC | M9BC |
| Product Name | RF Mixers | Rf Mixer | RF Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Module | Tray | Relay Can | Module | |
| RF | 0.5000 to 500 MHz | 0.5000 to 500 MHz | 0.5000 to 500 MHz | 0.5000 to 500 MHz | 0.5000 MHz |
| Mixer Type | General Purpose | ||||
| LO Power | +17 dBm | ||||
| Intercept Point (IP3) | 23 dBm |