RF Mixer IC General Purpose Down Converter 1GHz ~ 18GHz
MIXER,MICROWAVE Product overview: M83 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M83 can be used for catalog matching and distributor lookup.
M83 is a triple balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand soft dielectric baluns to attain excellent performance. The use of high temperature solder assembly processes used internally makes it ideal for use in manual, semi-automated assembly. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837, consult factory.
RF Mixer IC General Purpose Down Converter 1GHz ~ 18GHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-M83-ND | 861-M83 | M83 | M83 | M83 |
| Product Name | RF Mixers | Rf Mixer | RF Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Module | Tray | Minpac | Module | |
| RF | 1000 to 18000 MHz | 1000 to 18000 MHz | 1000 to 18000 MHz | 1000 MHz | 1000 to 18000 MHz |
| Mixer Type | General Purpose | ||||
| LO Power | +13 dBm | ||||
| Intercept Point (IP3) | 19 dBm |