The M76H is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.
DOUBLE-BALANCED MIXER Product overview: M76H from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M76H can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 4.5GHz ~ 8.5GHz
RF Mixer IC General Purpose Down Converter 4.5GHz ~ 8.5GHz
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | M76H | 861-M76H | M76H-ND | M76H | M76H |
| Product Name | RF Mixer | Rf Mixer | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Minpac | Bulk | Module | Surface Mount; Module | |
| LO Power | 20 | ||||
| Intercept Point (IP3) | 24 dBm | ||||
| RF | 4500 to 9500 MHz | 4500 to 8500 MHz | 4500 to 8500 MHz | 4500 to 8500 MHz | 4500 MHz |
| LO | 2500 to 11500 MHz |