MACOM RF Mixer M2G

Description
The M2G is a double balanced mixer, designed for use in military, commercial, and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837
Request a Quote Datasheet
Description
The M2G is a double balanced mixer, designed for use in military, commercial, and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - M2G - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
M2G
RF Mixer M2G
The M2G is a double balanced mixer, designed for use in military, commercial, and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837

The M2G is a double balanced mixer, designed for use in military, commercial, and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837

Supplier's Site Datasheet
Rf Mixer - 861-M2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Mixer
861-M2G
Rf Mixer 861-M2G
MIXER,DOUBLE BALANCED Product overview: M2G from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M2G can be used for catalog matching and distributor lookup.

MIXER,DOUBLE BALANCED Product overview: M2G from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 1465-M2G-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
1465-M2G-ND
RF Mixers 1465-M2G-ND
RF Mixer IC General Purpose Down Converter 1GHz ~ 2.2GHz TO-8

RF Mixer IC General Purpose Down Converter 1GHz ~ 2.2GHz TO-8

Buy Now Datasheet
RF Mixers - M2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
M2G
RF Mixers M2G
RF Mixer IC General Purpose Down Converter 1GHz ~ 2.2GHz TO-8

RF Mixer IC General Purpose Down Converter 1GHz ~ 2.2GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Mixers - M2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
M2G
RF and Wireless - RF Mixers M2G
MIXER,DOUBLE BALANCED

MIXER,DOUBLE BALANCED

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number M2G 861-M2G 1465-M2G-ND M2G M2G
Product Name RF Mixer Rf Mixer RF Mixers RF Mixers RF and Wireless - RF Mixers
Package Type TO-8 Tray Surface Mount; TO-8 Style, 4 Lead TO-8 Style, 4 Lead
LO Power 7 dBm
RF 1000 to 2200 MHz 1000 to 2200 MHz 1000 to 2200 MHz 1000 to 2200 MHz 1000 MHz
LO 800 to 3500 MHz
IF 0.0 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZAD-1+-ND - DigiKey
Mini-Circuits
Specs
Package Type Module
RF 0.5000 to 500 MHz
View Details
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details
Mixers - CDB-9009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 2000 MHz
View Details
MM1-0320HCH-2, GaAs DOUBLE-BALANCED MIXER - MM1-0320HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 3500 to 20000 MHz
View Details