MACOM Interface - Interface - Analog Switches - Special Purpose - M23636G-14 M23636G-14

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924735-M23636G-14 Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924735-M23636G-14 Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - M23636G-14 - 924735-M23636G-14 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - M23636G-14
924735-M23636G-14
Interface - Interface - Analog Switches - Special Purpose - M23636G-14 924735-M23636G-14
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924735-M23636G-14 Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 924735-M23636G-14
Features: Switch IC Channel
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - M23636G-14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
M23636G-14
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose M23636G-14
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 924735-M23636G-14 M23636G-14
Product Name Interface - Interface - Analog Switches - Special Purpose - M23636G-14 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface Transceiver IC - 702-SI32185-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers
Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers