MACOM Interface - Interface - Analog Switches - Special Purpose - M23636-15 M23636-15

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924734-M23636-15 Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924734-M23636-15 Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - M23636-15 - 924734-M23636-15 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - M23636-15
924734-M23636-15
Interface - Interface - Analog Switches - Special Purpose - M23636-15 924734-M23636-15
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924734-M23636-15 Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 924734-M23636-15
Features: Switch IC Channel
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - M23636-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
M23636-15
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose M23636-15
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 924734-M23636-15 M23636-15
Product Name Interface - Interface - Analog Switches - Special Purpose - M23636-15 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers