MACOM Interface - Interface - Analog Switches - Special Purpose - M21363G-13 M21363G-13

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880508-M21363G-13 Features: Switch IC Channel 88-QFN (12x12) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 88-QFN (12x12) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880508-M21363G-13 Features: Switch IC Channel 88-QFN (12x12) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 88-QFN (12x12) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - M21363G-13 - 880508-M21363G-13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - M21363G-13
880508-M21363G-13
Interface - Interface - Analog Switches - Special Purpose - M21363G-13 880508-M21363G-13
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880508-M21363G-13 Features: Switch IC Channel 88-QFN (12x12) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 88-QFN (12x12) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880508-M21363G-13
Features: Switch IC Channel 88-QFN (12x12)
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 88-QFN (12x12)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - M21363G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
M21363G-13
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose M21363G-13
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 880508-M21363G-13 M21363G-13
Product Name Interface - Interface - Analog Switches - Special Purpose - M21363G-13 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 88-QFN (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details