MACOM Integrated Circuits (ICs) - Linear - Video Processing M21330G-13

Description
Win Source Part Number: 1161187-M21330G-13 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Bulk Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Driver Standards: DVB-ASI, SMPTE Voltage - Supply: 2.5V, 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-MLF (6x6) ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined HTSUS: 0000.00.0000 Mfr: MACOM Technology Solutions Product Status: Obsolete Control Interface: I²C
Request a Quote Datasheet
Description
Win Source Part Number: 1161187-M21330G-13 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Bulk Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Driver Standards: DVB-ASI, SMPTE Voltage - Supply: 2.5V, 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-MLF (6x6) ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined HTSUS: 0000.00.0000 Mfr: MACOM Technology Solutions Product Status: Obsolete Control Interface: I²C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1161187-M21330G-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1161187-M21330G-13
Integrated Circuits (ICs) - Linear - Video Processing 1161187-M21330G-13
Win Source Part Number: 1161187-M21330G-13 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Bulk Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Driver Standards: DVB-ASI, SMPTE Voltage - Supply: 2.5V, 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-MLF (6x6) ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined HTSUS: 0000.00.0000 Mfr: MACOM Technology Solutions Product Status: Obsolete Control Interface: I²C

Win Source Part Number: 1161187-M21330G-13
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Bulk
Applications: Professional Video
Standard Package: 1
Mounting: SMD (SMT)
Function: Driver
Standards: DVB-ASI, SMPTE
Voltage - Supply: 2.5V, 3.3V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-MLF (6x6)
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: MACOM Technology Solutions
Product Status: Obsolete
Control Interface: I²C

Buy Now
Video Processing Ic - 684-M21330G-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-M21330G-13
Video Processing Ic 684-M21330G-13
INTEGRATED CIRCUIT VIDEO 40MLF Product overview: M21330G-13 from MACOM Technology Solutions is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-M21330G-13 can be used for catalog matching and distributor lookup.

INTEGRATED CIRCUIT VIDEO 40MLF Product overview: M21330G-13 from MACOM Technology Solutions is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-M21330G-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Linear - Video Processing
M21330G-13
Integrated Circuits (ICs) - Linear - Video Processing M21330G-13
INTEGRATED CIRCUIT VIDEO 40MLF

INTEGRATED CIRCUIT VIDEO 40MLF

Supplier's Site
Video Processing - M21330G-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
M21330G-13
Video Processing M21330G-13
Video Driver IC I²C DVB-ASI, SMPTE 40-MLF (6x6) Package

Video Driver IC I²C DVB-ASI, SMPTE 40-MLF (6x6) Package

Buy Now
Linear - Video Processing - M21330G-13 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
M21330G-13
Linear - Video Processing M21330G-13
INTEGRATED CIRCUIT VIDEO 40MLF

INTEGRATED CIRCUIT VIDEO 40MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1161187-M21330G-13 684-M21330G-13 M21330G-13 M21330G-13 M21330G-13
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 1775936 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - ISL59603IRZ-T7-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case 20-VFQFN Exposed Pad
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers