MACOM Board Mount LED Drivers - M08890G-13 M08890G-13

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784838-M08890G-13 Number of Outputs: 3 Categories: Integrated Circuits (ICs) Output Current per Channel: 2A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784838-M08890G-13 Number of Outputs: 3 Categories: Integrated Circuits (ICs) Output Current per Channel: 2A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - M08890G-13 - 784838-M08890G-13 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - M08890G-13
784838-M08890G-13
Board Mount LED Drivers - M08890G-13 784838-M08890G-13
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784838-M08890G-13 Number of Outputs: 3 Categories: Integrated Circuits (ICs) Output Current per Channel: 2A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 784838-M08890G-13
Number of Outputs: 3
Categories: Integrated Circuits (ICs)
Output Current per Channel: 2A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 1465-1448-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1465-1448-ND
LED Drivers 1465-1448-ND
LED Driver IC 3 Output Dimming 2A

LED Driver IC 3 Output Dimming 2A

Buy Now Datasheet
Singapore, Singapore
2A LED Driver IC
137-M08890G-13
2A LED Driver IC 137-M08890G-13
IC LED DRIVER 2A Product overview: M08890G-13 from MACOM Technology Solutions is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-M08890G-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER 2A Product overview: M08890G-13 from MACOM Technology Solutions is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-M08890G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - M08890G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
M08890G-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers M08890G-13
IC LED DRIVER 2A

IC LED DRIVER 2A

Supplier's Site
PMIC - LED Drivers - M08890G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
M08890G-13
PMIC - LED Drivers M08890G-13
IC 3CH MOBILE PROJECTRO DRCR

IC 3CH MOBILE PROJECTRO DRCR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 784838-M08890G-13 1465-1448-ND 137-M08890G-13 M08890G-13 M08890G-13
Product Name Board Mount LED Drivers - M08890G-13 LED Drivers 2A LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3421Q0MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
LED Drivers - 620-1086-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers