MACOM Laser Drivers M08888G-11

Description
Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Request a Quote Datasheet
Description
Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 1465-1446-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
1465-1446-ND
Laser Drivers 1465-1446-ND
Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)

Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1208472-M08888G-11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1208472-M08888G-11
Integrated Circuits (ICs) - PMIC - Laser Drivers 1208472-M08888G-11
Win Source Part Number: 1208472-M08888G-11 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tray Standard Package: 576 Mounting: SMD (SMT) Current - Supply: 7.5 mA Number of Channels: 3 Voltage - Supply: 3.3V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4.5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1446 Base Product Number: M08888

Win Source Part Number: 1208472-M08888G-11
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver
Package: Tray
Standard Package: 576
Mounting: SMD (SMT)
Current - Supply: 7.5 mA
Number of Channels: 3
Voltage - Supply: 3.3V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1446
Base Product Number: M08888

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - M08888G-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
M08888G-11
Integrated Circuits (ICs) - PMIC - Laser Drivers M08888G-11
IC LASER DRVR 3.3V 28QFN

IC LASER DRVR 3.3V 28QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1465-1446-ND 1208472-M08888G-11 M08888G-11
Product Name Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6999UA2T1 - 172982-ADM6999U - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Quad buffer/line driver; 3-state - 74AHCT125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers