MACOM Laser Drivers M08886G-13

Description
Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 1465-1445-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
1465-1445-ND
Laser Drivers 1465-1445-ND
Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)

Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - 980178-M08886G-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
980178-M08886G-13
Integrated Circuits (ICs) - PMIC - Laser Drivers 980178-M08886G-13
Win Source Part Number: 980178-M08886G-13 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tray Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 42 mA Number of Channels: 3 Voltage - Supply: 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1445 Product Status: Obsolete

Win Source Part Number: 980178-M08886G-13
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Current - Supply: 42 mA
Number of Channels: 3
Voltage - Supply: 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1445
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - M08886G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
M08886G-13
Integrated Circuits (ICs) - PMIC - Laser Drivers M08886G-13
IC LASER LED DRVR LCD LCOS

IC LASER LED DRVR LCD LCOS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1465-1445-ND 980178-M08886G-13 M08886G-13
Product Name Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers