MACOM Laser Drivers M02171G-12

Description
Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - M02171G-12-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
M02171G-12-ND
Laser Drivers M02171G-12-ND
Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)

Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1224729-M02171G-12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1224729-M02171G-12
Integrated Circuits (ICs) - PMIC - Laser Drivers 1224729-M02171G-12
Win Source Part Number: 1224729-M02171G-12 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Controller (Fiber Optic) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Supply: 54 mA Number of Channels: 2 Current - Modulation: 15mA Current - Bias: 15 mA Voltage - Supply: 3.05V ~ 3.55V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 95°C ECCN: 5A991B1 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Product Status: Obsolete

Win Source Part Number: 1224729-M02171G-12
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Controller (Fiber Optic)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Data Rate: 11.3Gbps
Current - Supply: 54 mA
Number of Channels: 2
Current - Modulation: 15mA
Current - Bias: 15 mA
Voltage - Supply: 3.05V ~ 3.55V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 95°C
ECCN: 5A991B1
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - M02171G-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
M02171G-12
Integrated Circuits (ICs) - PMIC - Laser Drivers M02171G-12
IC LASER CTRL 11.3GB 3.55V 32QFN

IC LASER CTRL 11.3GB 3.55V 32QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number M02171G-12-ND 1224729-M02171G-12 M02171G-12
Product Name Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver
Supply Voltage Other; 3.05V ~ 3.55V Other; 3.05V ~ 3.55V Other
Data Rate 1.13E7 kbps 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Interface - Interface - Controllers - ADM3120BX-AB-T-2-G - 1014610-ADM3120BX-AB-T-2-G - Win Source Electronics
Specs
Supply Voltage Other; 1.8V~ 3.3V
Package Type BGA; PG-LFBGA-225
View Details
5 suppliers