MACOM Integrated Circuits (ICs) - PMIC - Laser Drivers M02170G-12

Description
Win Source Part Number: 1023330-M02170G-12 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Controller (Fiber Optic) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Supply: 58 mA Number of Channels: 2 Current - Modulation: 85mA Current - Bias: 150 mA Voltage - Supply: 3.05V ~ 3.55V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 95°C ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1023330-M02170G-12 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Controller (Fiber Optic) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Supply: 58 mA Number of Channels: 2 Current - Modulation: 85mA Current - Bias: 150 mA Voltage - Supply: 3.05V ~ 3.55V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 95°C ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1023330-M02170G-12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1023330-M02170G-12
Integrated Circuits (ICs) - PMIC - Laser Drivers 1023330-M02170G-12
Win Source Part Number: 1023330-M02170G-12 Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Controller (Fiber Optic) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Supply: 58 mA Number of Channels: 2 Current - Modulation: 85mA Current - Bias: 150 mA Voltage - Supply: 3.05V ~ 3.55V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 95°C ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Product Status: Obsolete

Win Source Part Number: 1023330-M02170G-12
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Controller (Fiber Optic)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Data Rate: 11.3Gbps
Current - Supply: 58 mA
Number of Channels: 2
Current - Modulation: 85mA
Current - Bias: 150 mA
Voltage - Supply: 3.05V ~ 3.55V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 95°C
ECCN: 5A991B1
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Product Status: Obsolete

Buy Now Datasheet
Laser Drivers - M02170G-12-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
M02170G-12-ND
Laser Drivers M02170G-12-ND
Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)

Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - M02170G-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
M02170G-12
Integrated Circuits (ICs) - PMIC - Laser Drivers M02170G-12
IC LASER CTRL 11.3GB 3.55V 32QFN

IC LASER CTRL 11.3GB 3.55V 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1023330-M02170G-12 M02170G-12-ND M02170G-12
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 3.05V ~ 3.55V Other; 3.05V ~ 3.55V Other
Data Rate 1.13E7 kbps 1.13E7 kbps
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Line Interface ICs - 1907205P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details