MACOM PMIC - PMIC - Laser Drivers - M02069G-12 M02069G-12

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784830-M02069G-12 Packaging: Tray Type: Laser Diode Driver Operating Temperature Range: -40°C ~ 95°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Rate: 4.3Gbps Number of Channels: 1 Current - Modulation: 70mA Current - Bias: 75mA Family Name: M02069-12 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): MAX3286CGI+T; MAX3286CGI+; MAX3297CUE-T; MAX3297CUE; Introduction Date: February 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784830-M02069G-12 Packaging: Tray Type: Laser Diode Driver Operating Temperature Range: -40°C ~ 95°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Rate: 4.3Gbps Number of Channels: 1 Current - Modulation: 70mA Current - Bias: 75mA Family Name: M02069-12 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): MAX3286CGI+T; MAX3286CGI+; MAX3297CUE-T; MAX3297CUE; Introduction Date: February 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - M02069G-12 - 784830-M02069G-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - M02069G-12
784830-M02069G-12
PMIC - PMIC - Laser Drivers - M02069G-12 784830-M02069G-12
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784830-M02069G-12 Packaging: Tray Type: Laser Diode Driver Operating Temperature Range: -40°C ~ 95°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Rate: 4.3Gbps Number of Channels: 1 Current - Modulation: 70mA Current - Bias: 75mA Family Name: M02069-12 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): MAX3286CGI+T; MAX3286CGI+; MAX3297CUE-T; MAX3297CUE; Introduction Date: February 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 784830-M02069G-12
Packaging: Tray
Type: Laser Diode Driver
Operating Temperature Range: -40°C ~ 95°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Data Rate: 4.3Gbps
Number of Channels: 1
Current - Modulation: 70mA
Current - Bias: 75mA
Family Name: M02069-12
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35mA
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): MAX3286CGI+T; MAX3286CGI+; MAX3297CUE-T; MAX3297CUE;
Introduction Date: February 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784830-M02069G-12
Product Name PMIC - PMIC - Laser Drivers - M02069G-12
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Supervisors - 1901673P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details