MACOM PMIC - PMIC - Laser Drivers - M02068-15-T M02068-15-T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924702-M02068-15-T Features: Laser Driver IC 622Mbps 1 Channel 3.3V 24-BCC (4x4) Package: Bulk Package: 24-WQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-BCC (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924702-M02068-15-T Features: Laser Driver IC 622Mbps 1 Channel 3.3V 24-BCC (4x4) Package: Bulk Package: 24-WQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-BCC (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - M02068-15-T - 924702-M02068-15-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - M02068-15-T
924702-M02068-15-T
PMIC - PMIC - Laser Drivers - M02068-15-T 924702-M02068-15-T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924702-M02068-15-T Features: Laser Driver IC 622Mbps 1 Channel 3.3V 24-BCC (4x4) Package: Bulk Package: 24-WQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-BCC (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 924702-M02068-15-T
Features: Laser Driver IC 622Mbps 1 Channel 3.3V 24-BCC (4x4)
Package: Bulk
Package: 24-WQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-BCC (4x4)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 924702-M02068-15-T
Product Name PMIC - PMIC - Laser Drivers - M02068-15-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details