MACOM PMIC - PMIC - Laser Drivers - M02067G-09-T M02067G-09-T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924701-M02067G-09-T Operating Temperature Range: -40°C ~ 85°C Features: Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-BCC (4x4) Package: Bulk Package: 24-WQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-BCC (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924701-M02067G-09-T Operating Temperature Range: -40°C ~ 85°C Features: Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-BCC (4x4) Package: Bulk Package: 24-WQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-BCC (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - M02067G-09-T - 924701-M02067G-09-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - M02067G-09-T
924701-M02067G-09-T
PMIC - PMIC - Laser Drivers - M02067G-09-T 924701-M02067G-09-T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 924701-M02067G-09-T Operating Temperature Range: -40°C ~ 85°C Features: Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-BCC (4x4) Package: Bulk Package: 24-WQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-BCC (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 924701-M02067G-09-T
Operating Temperature Range: -40°C ~ 85°C
Features: Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-BCC (4x4)
Package: Bulk
Package: 24-WQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-BCC (4x4)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 924701-M02067G-09-T
Product Name PMIC - PMIC - Laser Drivers - M02067G-09-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTR - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details