Win Source Part Number: 1073355-M02044CG-31
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Amplifier
Package: Tube
Applications: Ethernet
Standard Package: 96
Mounting: SMD (SMT)
Package / Case: 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Alternative Parts (Cross-Reference): M02044CG-31M02044CG3
ECCN: 5A991B1
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1428
Product Status: Obsolete
Limiting Amplifier IC Ethernet 16-QSOP
IC AMP OPTICAL POST MMIC 16QSOP Product overview: M02044CG-31 from MACOM Technology Solutions is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-M02044CG-31 can be used for catalog matching and distributor lookup.
IC AMP OPTICAL POST MMIC 16QSOP
IC AMP OPTICAL POST MMIC 16QSOP
Limiting Amplifier IC Ethernet 16-QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1073355-M02044CG-31 | 1465-1428-ND | 771-M02044CG-31 | M02044CG-31 | M02044CG-31 | M02044CG-31 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | 16-LSSOP (0.154", 3.90mm Width) | "16-LSSOP (0.154"", 3.90mm Width)" | Tube | 16-LSSOP (0.154, 3.90mm Width) | SSOP; SOP; 16-LSSOP (0.154\", 3.90mm Width) |