MACOM Laser and Modulator Drivers - FTTx

Description
MACOM has a large portfolio of optical drivers for applications covering distances of hundreds of meters up to thousands of kilometers at data rates from 1 Gbps up to 100 Gbps and beyond. This includes drivers for high performance Mach-Zehnder modulators, externally modulated lasers (EML) and directly modulated lasers (DML). Developed using Gallium Arsenide, Indium Phosphide and Silicon Germanium technologies, these drivers offer solutions for every application from FTTx and short range pluggable transceivers to ultra-long-haul transponders for submarine applications. Drivers for current generation systems typically operate in a limiting mode while next generation high speed systems using higher order modulation schemes use linear drivers. MACOM’s drivers are available in a range of packaging solutions including GPPO modules, surface mount package, and as bare die for integration in a TOSA. Single, dual and quad channel models are also available. All of MACOMs drivers focus on achieving maximum signal integrity with the minimum power dissipation in the smallest form factor.
Description
MACOM has a large portfolio of optical drivers for applications covering distances of hundreds of meters up to thousands of kilometers at data rates from 1 Gbps up to 100 Gbps and beyond. This includes drivers for high performance Mach-Zehnder modulators, externally modulated lasers (EML) and directly modulated lasers (DML). Developed using Gallium Arsenide, Indium Phosphide and Silicon Germanium technologies, these drivers offer solutions for every application from FTTx and short range pluggable transceivers to ultra-long-haul transponders for submarine applications. Drivers for current generation systems typically operate in a limiting mode while next generation high speed systems using higher order modulation schemes use linear drivers. MACOM’s drivers are available in a range of packaging solutions including GPPO modules, surface mount package, and as bare die for integration in a TOSA. Single, dual and quad channel models are also available. All of MACOMs drivers focus on achieving maximum signal integrity with the minimum power dissipation in the smallest form factor.

Suppliers

Company
Product
Description
Supplier Links
Laser and Modulator Drivers - FTTx -  - MACOM
Lowell, MA, USA
Laser and Modulator Drivers - FTTx
Laser and Modulator Drivers - FTTx
MACOM has a large portfolio of optical drivers for applications covering distances of hundreds of meters up to thousands of kilometers at data rates from 1 Gbps up to 100 Gbps and beyond. This includes drivers for high performance Mach-Zehnder modulators, externally modulated lasers (EML) and directly modulated lasers (DML). Developed using Gallium Arsenide, Indium Phosphide and Silicon Germanium technologies, these drivers offer solutions for every application from FTTx and short range pluggable transceivers to ultra-long-haul transponders for submarine applications. Drivers for current generation systems typically operate in a limiting mode while next generation high speed systems using higher order modulation schemes use linear drivers. MACOM’s drivers are available in a range of packaging solutions including GPPO modules, surface mount package, and as bare die for integration in a TOSA. Single, dual and quad channel models are also available. All of MACOMs drivers focus on achieving maximum signal integrity with the minimum power dissipation in the smallest form factor.

MACOM has a large portfolio of optical drivers for applications covering distances of hundreds of meters up to thousands of kilometers at data rates from 1 Gbps up to 100 Gbps and beyond. This includes drivers for high performance Mach-Zehnder modulators, externally modulated lasers (EML) and directly modulated lasers (DML). Developed using Gallium Arsenide, Indium Phosphide and Silicon Germanium technologies, these drivers offer solutions for every application from FTTx and short range pluggable transceivers to ultra-long-haul transponders for submarine applications. Drivers for current generation systems typically operate in a limiting mode while next generation high speed systems using higher order modulation schemes use linear drivers. MACOM’s drivers are available in a range of packaging solutions including GPPO modules, surface mount package, and as bare die for integration in a TOSA. Single, dual and quad channel models are also available. All of MACOMs drivers focus on achieving maximum signal integrity with the minimum power dissipation in the smallest form factor.

Supplier's Site

Technical Specifications

  MACOM
Product Category IC Interfaces
Product Name Laser and Modulator Drivers - FTTx
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details