JHS-121-PIN -- RF AND WIRELESS - RF DIRECTIONAL COUPLER
MACOM
RF and Wireless - RF Directional Coupler
JHS-121-PIN
Description
HYBRID,QUADRATURE
-
Shenzhen Shengyu Electronics Technology Limited
Description
HYBRID,QUADRATURE
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
JHS-121-PIN |
|
Product Name
|
RF and Wireless - RF Directional Coupler |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Supply Voltage
Other; 2V ~ 5.5V
Operating Temperature
-20 to 85 C (-4 to 185 F)
Package Type
SSOP; 24-SSOP (0.154", 3.90mm Width)
View Details