Bipolar (BJT) Transistor NPN 200V 10A 6W Through Hole TO-3 (TO-204AA)
TRANS NPN 200V 10A TO3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1657-1229-ND | JANTXV2N6249 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3; TO-3 | MIL-PRF-19500/371 |
| Transistor Grade / Operating Range | Military |