MACOM Single Diodes JANTXV1N4148-1

Description
Diode Standard 75V 200mA (DC) Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 75V 200mA (DC) Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1657-1182-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1657-1182-ND
Single Diodes 1657-1182-ND
Diode Standard 75V 200mA (DC) Through Hole DO-35

Diode Standard 75V 200mA (DC) Through Hole DO-35

Buy Now Datasheet
Diodes, Rectifiers - Single - JANTXV1N4148-1 - 922364-JANTXV1N4148-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTXV1N4148-1
922364-JANTXV1N4148-1
Diodes, Rectifiers - Single - JANTXV1N4148-1 922364-JANTXV1N4148-1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 922364-JANTXV1N4148- 1 Series: Military, MIL-PRF-19500/116 Features: Diode Standard 75 V 200mA (DC) Through Hole DO-35 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 1657-1182, 1657-1182-MIL

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 922364-JANTXV1N4148-1
Series: Military, MIL-PRF-19500/116
Features: Diode Standard 75 V 200mA (DC) Through Hole DO-35
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: 1657-1182, 1657-1182-MIL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1657-1182-ND 922364-JANTXV1N4148-1
Product Name Single Diodes Diodes, Rectifiers - Single - JANTXV1N4148-1
Tj -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-2400-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Illuminance sensors - S7183 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Amplifier
VR -0.5000 to 16 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details