Bipolar (BJT) Transistor PNP - Darlington 100V 20A 175W Through Hole TO-3
TRANS PNP DARL 100V 20A TO3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1657-1168-ND | JANTX2N6287 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-3; TO-204AA, TO-3 | MIL-PRF-19500/505 |
| Transistor Grade / Operating Range | Military |