NPN Darlington power silicon transistor for high-current switching applications, rated for 100 V collector-emitter voltage and 20 A collector current, with a maximum power dissipation of 175 W at 25 °C. Housed in a TO-3 (TO-204AA) package, it operates from -65 °C to +200 °C and meets MIL-PRF-19500/504 for JANTX reliability grade. Thermal resistance from junction to case is 0.857 °C/W.
Bipolar (BJT) Transistor NPN - Darlington 100V 20A 175W Through Hole TO-204AA (TO-3)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1657-1167-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |