Bipolar (BJT) Transistor NPN 80V 10A 5W Through Hole TO-204AA (TO-3)
TRANS NPN 80V 10A TO204AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1657-1161-ND | JANTX2N3716 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3; TO-204AA, TO-3 | MIL-PRF-19500/408 |
| Transistor Grade / Operating Range | Military |