MACOM RF FETs, MOSFETs GTVA126001EC-V1-R0

Description
RF Mosfet HEMT 50V 100mA 1.2GHz ~ 1.4GHz 20dB 600W H-36248-2
Request a Quote Datasheet
Description
RF Mosfet HEMT 50V 100mA 1.2GHz ~ 1.4GHz 20dB 600W H-36248-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1465-GTVA126001EC-V1-R0DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet HEMT 50V 100mA 1.2GHz ~ 1.4GHz 20dB 600W H-36248-2

RF Mosfet HEMT 50V 100mA 1.2GHz ~ 1.4GHz 20dB 600W H-36248-2

Buy Now Datasheet
RF FETs, MOSFETs - 1465-GTVA126001EC-V1-R0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet HEMT 50V 100mA 1.2GHz ~ 1.4GHz 20dB 600W H-36248-2

RF Mosfet HEMT 50V 100mA 1.2GHz ~ 1.4GHz 20dB 600W H-36248-2

Buy Now Datasheet
RF FETs, MOSFETs - 1465-GTVA126001EC-V1-R0CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet HEMT 50V 100mA 1.2GHz ~ 1.4GHz 20dB 600W H-36248-2

RF Mosfet HEMT 50V 100mA 1.2GHz ~ 1.4GHz 20dB 600W H-36248-2

Buy Now Datasheet
RF Power Transistor - GTVA126001EC-V1-R0 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
GTVA126001EC-V1-R0
RF Power Transistor GTVA126001EC-V1-R0
GTVA126001EC is a 600-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 1200 to 1400 MHz frequency band. It features input matching, high efficiency, and thermally-enhanced package.

GTVA126001EC is a 600-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 1200 to 1400 MHz frequency band. It features input matching, high efficiency, and thermally-enhanced package.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GTVA126001EC-V1-R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GTVA126001EC-V1-R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GTVA126001EC-V1-R0
RF MOSFET HEMT 50V H-36248-2

RF MOSFET HEMT 50V H-36248-2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors RF Transistors
Product Number 1465-GTVA126001EC-V1-R0DKR-ND GTVA126001EC-V1-R0 GTVA126001EC-V1-R0
Product Name RF FETs, MOSFETs RF Power Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type H-36248-2 Ceramic Flanged H-36248-2
Transistor Technology / Material GaN
Power Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers