MACOM Attenuator G1

Description
ATTENUATOR Product overview: G1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR Product overview: G1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-G1
Attenuator 852-G1
ATTENUATOR Product overview: G1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G1 can be used for catalog matching and distributor lookup.

ATTENUATOR Product overview: G1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - G1
872489-G1
Attenuators - G1 872489-G1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 872489-G1 Features: RF Attenuators 36dB - TO-8 Style, 4 Lead Package: Tray Package: TO-8 Style, 4 Lead Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 872489-G1
Features: RF Attenuators 36dB - TO-8 Style, 4 Lead
Package: Tray
Package: TO-8 Style, 4 Lead
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks

Buy Now Datasheet
Attenuators - 1465-G1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-G1-ND
Attenuators 1465-G1-ND
RF Attenuators 36dB 2.2MHz ~ 5GHz 50 Ohms TO-8 Style, 4 Lead

RF Attenuators 36dB 2.2MHz ~ 5GHz 50 Ohms TO-8 Style, 4 Lead

Buy Now Datasheet
Attenuators - G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
G1
Attenuators G1
RF Attenuators 36dB 5 MHz ~ 2 GHz 50 Ohms TO-8 Style, 4 Lead

RF Attenuators 36dB 5 MHz ~ 2 GHz 50 Ohms TO-8 Style, 4 Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-G1 872489-G1 1465-G1-ND G1
Product Name Attenuator Attenuators - G1 Attenuators Attenuators
Frequency 0.0050 to 2 GHz 0.0050 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details