MACOM Ethernet PHY

Description
MACOM’s portfolio of 10G/40G/100G Ethernet Physical Layer (PHY) devices offers unparalleled performance while maintaining high density at low cost. Integrated high-speed, high performance mixed signal I/O using advanced CMOS process nodes support a variety of optical and copper connectivity interfaces. This allows the Ethernet PHY product line to span rack and cluster connectivity within the data center and seamlessly extend to connect multiple data centers together over DWDM optical links. Advanced features such as in-service eye monitors, traffic monitoring, optical module identification and link training are just a few of the advantages that end users leverage for faster bring up, higher reliability and smarter networks.
Description
MACOM’s portfolio of 10G/40G/100G Ethernet Physical Layer (PHY) devices offers unparalleled performance while maintaining high density at low cost. Integrated high-speed, high performance mixed signal I/O using advanced CMOS process nodes support a variety of optical and copper connectivity interfaces. This allows the Ethernet PHY product line to span rack and cluster connectivity within the data center and seamlessly extend to connect multiple data centers together over DWDM optical links. Advanced features such as in-service eye monitors, traffic monitoring, optical module identification and link training are just a few of the advantages that end users leverage for faster bring up, higher reliability and smarter networks.

Suppliers

Company
Product
Description
Supplier Links
Ethernet PHY -  - MACOM
Lowell, MA, USA
Ethernet PHY
Ethernet PHY
MACOM’s portfolio of 10G/40G/100G Ethernet Physical Layer (PHY) devices offers unparalleled performance while maintaining high density at low cost. Integrated high-speed, high performance mixed signal I/O using advanced CMOS process nodes support a variety of optical and copper connectivity interfaces. This allows the Ethernet PHY product line to span rack and cluster connectivity within the data center and seamlessly extend to connect multiple data centers together over DWDM optical links. Advanced features such as in-service eye monitors, traffic monitoring, optical module identification and link training are just a few of the advantages that end users leverage for faster bring up, higher reliability and smarter networks.

MACOM’s portfolio of 10G/40G/100G Ethernet Physical Layer (PHY) devices offers unparalleled performance while maintaining high density at low cost. Integrated high-speed, high performance mixed signal I/O using advanced CMOS process nodes support a variety of optical and copper connectivity interfaces. This allows the Ethernet PHY product line to span rack and cluster connectivity within the data center and seamlessly extend to connect multiple data centers together over DWDM optical links. Advanced features such as in-service eye monitors, traffic monitoring, optical module identification and link training are just a few of the advantages that end users leverage for faster bring up, higher reliability and smarter networks.

Supplier's Site

Technical Specifications

  MACOM
Product Category Network and Communication Chips
Product Name Ethernet PHY
Device Type Physical Layer Controller
Technology Ethernet
Supply Voltage 1.2V (optional feature); 1.8V (optional feature); 2.5V (optional feature); Other (optional feature); 0.9, 0.95
# of Tx 1 to 10 #
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Telecom - 336-SI32178-B-FM1RCT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details