The ETC1-1-13TR is a surface mount RF transformer designed for 1:1 transmission line applications, operating within a frequency range of 4.5 MHz to 3000 MHz. It features a 1:1 impedance ratio and is suitable for high-volume cellular and wireless applications. The device has a maximum insertion loss of 3.5 dB across its frequency range, with specific performance metrics of 0.32 dB at 4.5 - 1000 MHz, 1.0 dB at 1000 - 2000 MHz, and 2.0 dB at 2000 - 3000 MHz. The transformer can handle an input RF power of up to 250 mW and a DC current of 30 mA, with an operating temperature range of -55°C to +85°C. It is RoHS compliant and compatible with 260°C reflow soldering processes. The product is available on tape and reel, with 2000 pieces per reel, making it convenient for automated assembly. The pin configuration includes primary and secondary connections, with a dot marking for orientation. This product is a reliable choice for engineers looking for a cost-effective solution in RF applications.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 015742-ETC1-1-13TR
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 4.5MHz to 3GHz
Insertion Loss (Max): 3.5dB
Categories: RF/IF and RFID
Status: Active
Alternative Parts (Cross-Reference): ETC1-1-13; MABA-007159-000000;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 015742-ETC1-1-13TR |
| Product Name | Balun - ETC1-1-13TR |
| Frequency | 4.50E6 to 3.00E9 Hz |