MACOM Digital Phase Shifters

Description
At MACOM we offer a comprehensive portfolio of 4-Bit and 6-Bit phase shifters. Each of these devices operates with either serial or parallel control inputs. These parts can be used for either Aerospace and Defense or Commercial applications such as; Military or Weather Radar, Transmit/Receive Modules, Phase Cancellation and Electronic Warfare. Our family of phase shifters are packaged in a convenient surface mount PQFN and boasts 360° Coverage, Fast Switching Speed and Low Phase Error.
Description
At MACOM we offer a comprehensive portfolio of 4-Bit and 6-Bit phase shifters. Each of these devices operates with either serial or parallel control inputs. These parts can be used for either Aerospace and Defense or Commercial applications such as; Military or Weather Radar, Transmit/Receive Modules, Phase Cancellation and Electronic Warfare. Our family of phase shifters are packaged in a convenient surface mount PQFN and boasts 360° Coverage, Fast Switching Speed and Low Phase Error.

Suppliers

Company
Product
Description
Supplier Links
Digital Phase Shifters -  - MACOM
Lowell, MA, USA
Digital Phase Shifters
Digital Phase Shifters
At MACOM we offer a comprehensive portfolio of 4-Bit and 6-Bit phase shifters. Each of these devices operates with either serial or parallel control inputs. These parts can be used for either Aerospace and Defense or Commercial applications such as; Military or Weather Radar, Transmit/Receive Modules, Phase Cancellation and Electronic Warfare. Our family of phase shifters are packaged in a convenient surface mount PQFN and boasts 360° Coverage, Fast Switching Speed and Low Phase Error.

At MACOM we offer a comprehensive portfolio of 4-Bit and 6-Bit phase shifters. Each of these devices operates with either serial or parallel control inputs. These parts can be used for either Aerospace and Defense or Commercial applications such as; Military or Weather Radar, Transmit/Receive Modules, Phase Cancellation and Electronic Warfare. Our family of phase shifters are packaged in a convenient surface mount PQFN and boasts 360° Coverage, Fast Switching Speed and Low Phase Error.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Phase Shifters
Product Name Digital Phase Shifters
Phase Shifter Type Digital
Frequency Range 1200 to 12000 MHz
Phase Shift Range 360-deg
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS60 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details