MIXER Product overview: CSM5TH from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-CSM5TH can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 50MHz ~ 4.8GHz SMD
The CSM5TH is a termination insensitive mixer, designed for use in military, wireless, and test equipment applications. The design utilizes Schottky bridge quad diodes, broadBand ferrite baluns and internal loads to provide excellent performance without degradation due to external VSWR mismatches. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in semi-automated and automated assembly. Environmental screening available to MIL-STD-883, MILSTD-202, or MIL-DTL-28837, consult factory.
RF Mixer IC General Purpose Down Converter 50MHz ~ 4.8GHz SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-CSM5TH | 1465-CSM5TH-ND | CSM5TH | CSM5TH | CSM5TH |
| Product Name | Rf Mixer | RF Mixers | RF Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tray | Surface Mount; 3-SMD, No Lead | 3-SMD, No Lead | ||
| Mixer Type | General Purpose | ||||
| Operating Temperature | -54 to ? C (-65.2 to ? F) | ||||
| RF | 50 to 4800 MHz | 50 to 4800 MHz | 50 to 4800 MHz | 50 MHz | 50 to 4800 MHz |
| LO Power | +23 dBm |