MIXER Product overview: CSM5T17 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-CSM5T17 can be used for catalog matching and distributor lookup.
The CSM5T17 is a termination insensitive mixer, designed for use in military, wireless, and test equipment applications. The design utilizes Schottky bridge quad diodes, broadBand ferrite baluns and internal loads to provide excellent performance without degradation due to external VSWR mismatches. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in semi-automated and automated assembly. Environmental screening available to MIL-STD-883, MILSTD-202, or MIL-DTL-28837, consult factory.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 916142-CSM5T17
Features: RF Mixer IC General Purpose Down Converter 50MHz ~ 4.8GHz SMD
Package: Tray
Package: 3-SMD, No Lead
Categories: RF/IF and RFID
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8543.70.9960
RF Mixer IC General Purpose Down Converter 50MHz ~ 4.8GHz SMD
RF Mixer IC General Purpose Down Converter 50MHz ~ 4.8GHz SMD
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-CSM5T17 | CSM5T17 | 916142-CSM5T17 | 1465-CSM5T17-ND | CSM5T17 | CSM5T17 |
| Product Name | Rf Mixer | RF Mixer | RF Mixers - CSM5T17 | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Tray | SMD | Surface Mount; 3-SMD, No Lead | 3-SMD, No Lead | ||
| Mixer Type | General Purpose | |||||
| RF | 50 to 4800 MHz | 50 to 4800 MHz | 50 to 4800 MHz | 50 to 4800 MHz | 50 MHz | |
| LO Power | +17 dBm | |||||
| Intercept Point (IP3) | 23 dBm |