MACOM Attenuator CLG1

Description
LINEARIZER ASSEMBLY,CASCADED,ST D Product overview: CLG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CLG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINEARIZER ASSEMBLY,CASCADED,ST D Product overview: CLG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CLG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-CLG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-CLG1
Attenuator 852-CLG1
LINEARIZER ASSEMBLY,CASCADED,ST D Product overview: CLG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CLG1 can be used for catalog matching and distributor lookup.

LINEARIZER ASSEMBLY,CASCADED,STD Product overview: CLG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CLG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - CLG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CLG1
Attenuators CLG1
RF Attenuators 3dB ~ 20dB 10 MHz ~ 1 GHz Module, SMA Connectors

RF Attenuators 3dB ~ 20dB 10 MHz ~ 1 GHz Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - CLG1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CLG1
RF and Wireless - Attenuators CLG1
LINEARIZER ASSEMBLY,CASCADED,ST D

LINEARIZER ASSEMBLY,CASCADED,STD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-CLG1 CLG1 CLG1
Product Name Attenuator Attenuators RF and Wireless - Attenuators
Frequency 0.0100 to 1 GHz 0.0100 to 1 GHz 0.0100 to 1 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-01+DKR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 4-SMD, No Lead
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details