The CH-132-TNC is a 20 dB bi-directional RF directional coupler designed for use within a frequency range of 1 to 1000 MHz. It features constant coupling with a maximum variation of ± 0.5 dB and a maximum voltage standing wave ratio (VSWR) of 1.3:1. The coupler maintains directivity with a minimum of 20 dB across the specified frequency range. The device operates effectively in temperatures ranging from -55°C to +85°C and has a main line loss of 0.7 dB at 1-1000 MHz. It is suitable for applications requiring reliable power coupling in both directions while ensuring minimal signal loss and distortion. The CH-132-TNC is connectorized, making it easy to integrate into existing systems.
COUPLER,BIDIRECTIONA
RF Directional Coupler General Purpose 1MHz ~ 1GHz 20dB Module
COUPLER,BIDIRECTIONA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-CH-132-TNC | CH-132-TNC | CH-132-TNC |
| Product Name | Rf Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |