RF Mosfet HEMT 40V 1A 8.4GHz ~ 9.6GHz 13.8dB 130W 440217
CGHV96130F is a gallium nitride (GaN) High Electron Mobility Transistor(HEMT) on Silicon Carbide (SiC) substrates. This GaN Internally Matched (IM) FEToffers excellent power added efficiency in comparison to other technologies. GaNhas superior properties compared to silicon or gallium arsenide, including higherbreakdown voltage, higher saturated electron drift velocity and higher thermalconductivity.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 1465-CGHV96130F-ND | CGHV96130F |
| Product Name | RF FETs, MOSFETs | RF Power Transistor |
| Package Type | 440217 | Ceramic Flanged |