MACOM Attenuator AVSS0007

Description
ATTENUATOR SMT SOIC8LD ROHS Product overview: AVSS0007 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AVSS0007 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR SMT SOIC8LD ROHS Product overview: AVSS0007 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AVSS0007 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-AVSS0007 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-AVSS0007
Attenuator 852-AVSS0007
ATTENUATOR SMT SOIC8LD ROHS Product overview: AVSS0007 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AVSS0007 can be used for catalog matching and distributor lookup.

ATTENUATOR SMT SOIC8LD ROHS Product overview: AVSS0007 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AVSS0007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - AVSS0007
227738-AVSS0007
Attenuators - AVSS0007 227738-AVSS0007
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 227738-AVSS0007 Impedance: 50 Ohm Frequency Range: 500MHz to 3GHz Attenuation Value: 40dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 8-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 227738-AVSS0007
Impedance: 50 Ohm
Frequency Range: 500MHz to 3GHz
Attenuation Value: 40dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Attenuators RF Attenuators
Product Number 852-AVSS0007 227738-AVSS0007
Product Name Attenuator Attenuators - AVSS0007
Frequency 0.5000 GHz 0.5000 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details