MACOM Attenuator AT20-0106

Description
ATTENUATOR,DIGITAL Product overview: AT20-0106 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT20-0106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR,DIGITAL Product overview: AT20-0106 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT20-0106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-AT20-0106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-AT20-0106
Attenuator 852-AT20-0106
ATTENUATOR,DIGITAL Product overview: AT20-0106 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT20-0106 can be used for catalog matching and distributor lookup.

ATTENUATOR,DIGITAL Product overview: AT20-0106 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT20-0106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-AT20-0106-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 50dB 0Hz ~ 2GHz 50 Ohms CR-13

RF Attenuators 1dB ~ 50dB 0Hz ~ 2GHz 50 Ohms CR-13

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1032801-AT20-0106
RF/IF and RFID - Attenuators 1032801-AT20-0106
Win Source Part Number: 1032801-AT20-0106 Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 1 Impedance: 50 Ohms Frequency Range: 0 Hz ~ 2 GHz Attenuation Value: 1dB ~ 50dB Package / Case: CR-13 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-AT20-0106

Win Source Part Number: 1032801-AT20-0106
Category: RF/IF and RFID>Attenuators
Package: Tray
Standard Package: 1
Impedance: 50 Ohms
Frequency Range: 0 Hz ~ 2 GHz
Attenuation Value: 1dB ~ 50dB
Package / Case: CR-13
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-AT20-0106

Buy Now Datasheet
Attenuators - AT20-0106 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT20-0106
Attenuators AT20-0106
RF Attenuators 1dB ~ 50dB 0 Hz ~ 2 GHz 50 Ohms CR-13

RF Attenuators 1dB ~ 50dB 0 Hz ~ 2 GHz 50 Ohms CR-13

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-AT20-0106 1465-AT20-0106-ND 1032801-AT20-0106 AT20-0106
Product Name Attenuator Attenuators RF/IF and RFID - Attenuators Attenuators
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details