MACOM RF and Wireless - Attenuators AT-213-PIN

Description
ATTENUATOR,RF,DIGITA L
Description
ATTENUATOR,RF,DIGITA L

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - Attenuators
AT-213-PIN
RF and Wireless - Attenuators AT-213-PIN
ATTENUATOR,RF,DIGITA L

ATTENUATOR,RF,DIGITAL

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number AT-213-PIN
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54F544DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - 863-SI47902A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details