MACOM Attenuators AT-107-PIN

Description
RF ATTENUATOR 31.5DB 50OHM CR-13
Datasheet
Description
RF ATTENUATOR 31.5DB 50OHM CR-13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT-107-PIN - ODG (Origin Data Global)
Shenzhen, China
Attenuators
AT-107-PIN
Attenuators AT-107-PIN
RF ATTENUATOR 31.5DB 50OHM CR-13

RF ATTENUATOR 31.5DB 50OHM CR-13

Supplier's Site Datasheet
RF and Wireless - Attenuators - AT-107-PIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
AT-107-PIN
RF and Wireless - Attenuators AT-107-PIN
RF ATTENUATOR 31.5DB 50OHM CR-13

RF ATTENUATOR 31.5DB 50OHM CR-13

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number AT-107-PIN AT-107-PIN
Product Name Attenuators RF and Wireless - Attenuators
Operating Frequency 0.0 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32193-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details