MACOM Attenuators AT-106-PIN

Description
RF Attenuators 1dB ~ 50dB 0Hz ~ 2GHz 50 Ohms CR-13
Request a Quote Datasheet
Description
RF Attenuators 1dB ~ 50dB 0Hz ~ 2GHz 50 Ohms CR-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-AT-106-PIN-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 50dB 0Hz ~ 2GHz 50 Ohms CR-13

RF Attenuators 1dB ~ 50dB 0Hz ~ 2GHz 50 Ohms CR-13

Buy Now Datasheet
Attenuator - 852-AT-106-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-AT-106-PIN
Attenuator 852-AT-106-PIN
ATTENUATOR,RF,DIGITA L, Product overview: AT-106-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-106-PIN can be used for catalog matching and distributor lookup.

ATTENUATOR,RF,DIGITAL, Product overview: AT-106-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-106-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - AT-106-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-106-PIN
Attenuators AT-106-PIN
RF Attenuators 1dB ~ 50dB 0 Hz ~ 2 GHz 50 Ohms CR-13

RF Attenuators 1dB ~ 50dB 0 Hz ~ 2 GHz 50 Ohms CR-13

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-AT-106-PIN-ND 852-AT-106-PIN AT-106-PIN
Product Name Attenuators Attenuator Attenuators
Attenuation 1 to 50 dB 1 to 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA015K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 20 dB
View Details
10 x 30 dB Attenuator Panel, DC-18 GHz, 20W - ZT-275 - Mini-Circuits
Specs
Frequency 18 GHz
VSWR 1.3 :1
Attenuation 30 dB
View Details