MACOM Attenuator AT-101-PIN

Description
ATTENUATOR,RF,VVA,LI NEAR Product overview: AT-101-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-101-PIN can be used for catalog matching and distributor lookup.
Request a Quote
Description
ATTENUATOR,RF,VVA,LI NEAR Product overview: AT-101-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-101-PIN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-AT-101-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-AT-101-PIN
Attenuator 852-AT-101-PIN
ATTENUATOR,RF,VVA,LI NEAR Product overview: AT-101-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-101-PIN can be used for catalog matching and distributor lookup.

ATTENUATOR,RF,VVA,LINEAR Product overview: AT-101-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-101-PIN can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
RF and Wireless - Attenuators
AT-101-PIN
RF and Wireless - Attenuators AT-101-PIN
ATTENUATOR,RF,VVA,LI NEAR

ATTENUATOR,RF,VVA,LINEAR

Supplier's Site
Attenuators - AT-101-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-101-PIN
Attenuators AT-101-PIN
RF Attenuators

RF Attenuators

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-AT-101-PIN AT-101-PIN AT-101-PIN
Product Name Attenuator RF and Wireless - Attenuators Attenuators
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2221983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attenuation 11 dB
View Details
Fixed Attenuators - NFA18K25 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details