MACOM RF Amplifiers A25

Description
RF Amplifier IC General Purpose 1MHz ~ 1.6GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 1.6GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A25-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A25-ND
RF Amplifiers 1465-A25-ND
RF Amplifier IC General Purpose 1MHz ~ 1.6GHz TO-8

RF Amplifier IC General Purpose 1MHz ~ 1.6GHz TO-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-A25-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 1600 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
LTE / 3G LNAs - BGA7H1BN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1805 to 2690 MHz
View Details