MACOM RF and Wireless - RF Power Dividers-Splitters 2089-6201-00

Description
POWER DIVIDER,2-WAY
Description
POWER DIVIDER,2-WAY

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Power Dividers-Splitters
2089-6201-00
RF and Wireless - RF Power Dividers-Splitters 2089-6201-00
POWER DIVIDER,2-WAY

POWER DIVIDER,2-WAY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 2089-6201-00
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS138LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4705-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 19.9 mA
View Details